Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWDRIVERS (HAND TOOL)
FACOM UK LTD
AMZ.E -- SCREWDRIVER BITS
Facom UK Ltd
Screwdriver Bits
AMZ.E
Description
LAME REVERSIB PORTE-EMBOUT 1/4
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LAME REVERSIB PORTE-EMBOUT 1/4
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
216499
Screwdriver Bits
216499
LAME REVERSIB PORTE-EMBOUT 1/4
LAME REVERSIB PORTE-EMBOUT 1/4
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Screwdrivers (hand tool)
Product Number
216499
Product Name
Screwdriver Bits
Drive Type
6 Point Socket
Drive Size
0.2500 inch (6.35 mm)
Drive Details
1/4 in
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Screwdriver
Z80-298
Specs
Drive Type
Slotted
View Details
WAGO
Screwdriver
206-2165
Specs
Drive Type
T15
View Details
2
suppliers
Milwaukee Electric Tool Corporation
Screwdriver
48-22-2120
Specs
Type
Standard Screwdriver
Drive Type
Crosshead; Robertson; Six-Point; Slotted
Overall Length
3.5 inch (88.9 mm)
View Details
DEWALT Industrial Tool Co.
5/16" x 6" Standard Screwdriver w/ Bolster Vinyl Grip
DWHT66384
Specs
Type
Standard Screwdriver
Drive Type
Slotted
Drive Size
0.3125 inch (7.94 mm)
View Details