Facom UK Ltd Screwdrivers AEF.1.2X35

Description
Facom AEF.1.2X35 Precision Screwdriver
Request a Quote
Description
Facom AEF.1.2X35 Precision Screwdriver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2358307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2358307
Screwdrivers 2358307
Facom AEF.1.2X35 Precision Screwdriver

Facom AEF.1.2X35 Precision Screwdriver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2358307
Product Name Screwdrivers
Overall Length 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015605 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 4.4 to 36 In-lbs (5.07 to 41.51 kg-cm)
View Details