Stanley Engineered Fastening - Spiralock Self-Clinching Projection Weld Nut 93245

Description
These weld nuts provide load bearing threads in sheets too thin to tap, provide lower equipment and labor costs, and are designed for faster assembly. They overcome many problems associated with other weld nuts – burnouts, complicated electrodes and pilots, tedious time-consuming indexing and re-tapping to remove weld spatter. Their design, based on the experience of hundreds of users of weld nuts and speed production using standard equipment, thereby reduces labor costs. These weld nuts also offer the added advantages of resisting corrosion and being essentially nonmagnetic.
Description
These weld nuts provide load bearing threads in sheets too thin to tap, provide lower equipment and labor costs, and are designed for faster assembly. They overcome many problems associated with other weld nuts – burnouts, complicated electrodes and pilots, tedious time-consuming indexing and re-tapping to remove weld spatter. Their design, based on the experience of hundreds of users of weld nuts and speed production using standard equipment, thereby reduces labor costs. These weld nuts also offer the added advantages of resisting corrosion and being essentially nonmagnetic.
Datasheet
Datasheet Summary
Powered by GS/AI

The Self-Clinching Projection Weld Nut, part number 93245, from Stanley Engineered Fastening - Spiralock, is designed for applications where traditional tapping is not feasible due to thin sheet materials. This product provides load-bearing threads without the need for tapping, which can lead to reduced equipment and labor costs. Its design addresses common issues associated with weld nuts, such as burnouts and the need for complex indexing and re-tapping to remove weld spatter. Additionally, these weld nuts are resistant to corrosion and are essentially non-magnetic, making them suitable for a variety of environments. The unique self-locking thread technology enhances joint reliability by preventing loosening due to vibration, ensuring a secure connection in demanding applications.

Datasheet Summary
Powered by GS/AI

The Self-Clinching Projection Weld Nut, part number 93245, from Stanley Engineered Fastening - Spiralock, is designed for applications where traditional tapping is not feasible due to thin sheet materials. This product provides load-bearing threads without the need for tapping, which can lead to reduced equipment and labor costs. Its design addresses common issues associated with weld nuts, such as burnouts and the need for complex indexing and re-tapping to remove weld spatter. Additionally, these weld nuts are resistant to corrosion and are essentially non-magnetic, making them suitable for a variety of environments. The unique self-locking thread technology enhances joint reliability by preventing loosening due to vibration, ensuring a secure connection in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Projection Weld Nut - 93245 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Projection Weld Nut
93245
Self-Clinching Projection Weld Nut 93245
These weld nuts provide load bearing threads in sheets too thin to tap, provide lower equipment and labor costs, and are designed for faster assembly. They overcome many problems associated with other weld nuts – burnouts, complicated electrodes and pilots, tedious time-consuming indexing and re-tapping to remove weld spatter. Their design, based on the experience of hundreds of users of weld nuts and speed production using standard equipment, thereby reduces labor costs. These weld nuts also offer the added advantages of resisting corrosion and being essentially nonmagnetic.

These weld nuts provide load bearing threads in sheets too thin to tap, provide lower equipment and labor costs, and are designed for faster assembly. They overcome many problems associated with other weld nuts – burnouts, complicated electrodes and pilots, tedious time-consuming indexing and re-tapping to remove weld spatter. Their design, based on the experience of hundreds of users of weld nuts and speed production using standard equipment, thereby reduces labor costs.

These weld nuts also offer the added advantages of resisting corrosion and being essentially nonmagnetic.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 93245
Product Name Self-Clinching Projection Weld Nut
Type Self-Clinching Nut; Weld Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Nut - 4032A4/316L0080109 - BUMAX®
Specs
Type Hex Nut
Size M8
Material Stainless Steel; Austenitic
View Details
Hex Nuts - 1964161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Plain
View Details