Stanley Engineered Fastening - Spiralock Self-Clinching Nut 93130SS

Description
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.
Description
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.
Datasheet
Datasheet Summary
Powered by GS/AI

The Self-Clinching Nut 93130SS from Stanley Engineered Fastening - Spiralock is designed for use in thin sheets of ductile materials such as aluminum and steel. It features a unique clinching ring that locks the displaced metal behind the tapered shank, providing high pushout resistance. The nut's knurled platform enhances torque-out resistance when embedded in sheet metal. This product is suitable for applications requiring reliable fastening in environments with potential vibration, as it incorporates Spiralock's self-locking thread technology, which prevents loosening while allowing standard external threaded parts to rotate freely during assembly. The design promotes uniform load distribution, reducing the risk of joint failure due to shearing.

Datasheet Summary
Powered by GS/AI

The Self-Clinching Nut 93130SS from Stanley Engineered Fastening - Spiralock is designed for use in thin sheets of ductile materials such as aluminum and steel. It features a unique clinching ring that locks the displaced metal behind the tapered shank, providing high pushout resistance. The nut's knurled platform enhances torque-out resistance when embedded in sheet metal. This product is suitable for applications requiring reliable fastening in environments with potential vibration, as it incorporates Spiralock's self-locking thread technology, which prevents loosening while allowing standard external threaded parts to rotate freely during assembly. The design promotes uniform load distribution, reducing the risk of joint failure due to shearing.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nut - 93130SS - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Nut
93130SS
Self-Clinching Nut 93130SS
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.

These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 93130SS
Product Name Self-Clinching Nut
Type Round Nut; Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Nut - 4032A4/316L027088 - BUMAX®
Specs
Type Hex Nut
Size M27
Material Stainless Steel; Austenitic
View Details
Wing Nuts - 2455126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Wing Nut
Finish Zinc Plated; Zinc Plated
View Details
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details