Stanley Engineered Fastening - Spiralock Self-Clinching Nut 93126SS

Description
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.
Datasheet
Description
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nut - 93126SS - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Nut
93126SS
Self-Clinching Nut 93126SS
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.

These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 93126SS
Product Name Self-Clinching Nut
Type Round Nut; Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Metric Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut
Size M6; M8; M10; M12; M16; M20
Material Steel
View Details