Stanley Engineered Fastening - Spiralock Self-Clinching Nut 93021SS

Description
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.
Datasheet
Description
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Nut - 93021SS - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Nut
93021SS
Self-Clinching Nut 93021SS
These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.

These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet metal.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 93021SS
Product Name Self-Clinching Nut
Type Round Nut; Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Long Hex. Nut - LHN1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Hex Nut
Size M5; M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details
8mm Across Flats, 4 Thick, M5 Thread, Alloy Steel Hexagonal Nut - MD0934MXO050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M5
Material Stainless Steel
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details