Facom UK Ltd Wrenches 92A.4

Description
Facom 92A.4 Tubular Box Spanner
Request a Quote
Description
Facom 92A.4 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360057
Wrenches 2360057
Facom 92A.4 Tubular Box Spanner

Facom 92A.4 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360057
Product Name Wrenches
Wrench Length 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details