Facom UK Ltd Wrenches 92A.19

Description
Facom 92A.19 Tubular Box Spanner
Request a Quote
Description
Facom 92A.19 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360047
Wrenches 2360047
Facom 92A.19 Tubular Box Spanner

Facom 92A.19 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360047
Product Name Wrenches
Wrench Length 6.06 inch (154 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details