Facom UK Ltd Wrenches 92A.18

Description
Facom 92A.18 Tubular Box Spanner
Request a Quote
Description
Facom 92A.18 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360046
Wrenches 2360046
Facom 92A.18 Tubular Box Spanner

Facom 92A.18 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360046
Product Name Wrenches
Wrench Length 6.06 inch (154 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details