Facom UK Ltd Wrenches 92A.15

Description
Facom 92A.15 Tubular Box Spanner
Request a Quote
Description
Facom 92A.15 Tubular Box Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2360042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2360042
Wrenches 2360042
Facom 92A.15 Tubular Box Spanner

Facom 92A.15 Tubular Box Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2360042
Product Name Wrenches
Wrench Length 5.35 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Ratcheting Hydrant Wrench - 152F - Lowell Corporation
Specs
Type Specialty/Other; Ratcheting Hydrant Wrench
Drive Size 1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length 17 inch (432 mm)
View Details