Stanley Engineered Fastening - Spiralock Self-Clinching Blind Hole Standoff 92906

Description
These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.
Datasheet
Description
These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Blind Hole Standoff - 92906 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Blind Hole Standoff
92906
Self-Clinching Blind Hole Standoff 92906
These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.

These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 92906
Product Name Self-Clinching Blind Hole Standoff
Type Self-Clinching Nut; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Nylon Insert Heavy Hex Jam Lock Nuts - NTU Series - National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details