Stanley Engineered Fastening - Spiralock Self-Clinching Blind Hole Standoff 92905

Description
These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.
Description
These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.
Datasheet
Datasheet Summary
Powered by GS/AI

The Self-Clinching Blind Hole Standoff, part number 92905, from Stanley Engineered Fastening - Spiralock, is designed for installation in punched or drilled round holes. This product becomes permanently mounted within thin sheets of metal, with its head flush against one surface, providing a secure and stable fastening solution. The standoff features Spiralock's self-locking thread technology, which enhances joint reliability by preventing loosening due to vibration. This makes it suitable for applications across various industries, including aerospace, automotive, and electronics, where secure fastening is critical. The standoff's design allows for standard external threaded parts to be easily assembled while maintaining a strong connection.

Datasheet Summary
Powered by GS/AI

The Self-Clinching Blind Hole Standoff, part number 92905, from Stanley Engineered Fastening - Spiralock, is designed for installation in punched or drilled round holes. This product becomes permanently mounted within thin sheets of metal, with its head flush against one surface, providing a secure and stable fastening solution. The standoff features Spiralock's self-locking thread technology, which enhances joint reliability by preventing loosening due to vibration. This makes it suitable for applications across various industries, including aerospace, automotive, and electronics, where secure fastening is critical. The standoff's design allows for standard external threaded parts to be easily assembled while maintaining a strong connection.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Blind Hole Standoff - 92905 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Blind Hole Standoff
92905
Self-Clinching Blind Hole Standoff 92905
These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.

These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 92905
Product Name Self-Clinching Blind Hole Standoff
Type Self-Clinching Nut; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Lock Nut - BULOCKAA4/316L1688 - BUMAX®
Specs
Type Hex Nut
Size M16
Material Stainless Steel; Austenitic
View Details
Hex Nuts - 2450748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details