Stanley Engineered Fastening - Spiralock Self-Clinching Miniature Fastener 92405

Description
Self-clinching miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the panel, guarantees against rotation of the fastener in the panel.
Datasheet
Description
Self-clinching miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the panel, guarantees against rotation of the fastener in the panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Miniature Fastener - 92405 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Miniature Fastener
92405
Self-Clinching Miniature Fastener 92405
Self-clinching miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the panel, guarantees against rotation of the fastener in the panel.

Self-clinching miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the panel, guarantees against rotation of the fastener in the panel.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 92405
Product Name Self-Clinching Miniature Fastener
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nickel-Plated Brass PG Threaded Ribbed Locknuts - 6011036 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG36
Material Bronze
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details