Stanley Engineered Fastening - Spiralock Self-Clinching Flush Fastener 92345

Description
These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.
Description
These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.
Datasheet
Datasheet Summary
Powered by GS/AI

The Self-Clinching Flush Fastener, part number 92345, from Stanley Engineered Fastening - Spiralock, is designed for applications requiring a smooth surface without protrusions. It can be installed in sheets or panels as thin as 0.060 inches (1.5 mm) while providing load-bearing capabilities. The fastener utilizes Spiralock's self-locking thread technology, which prevents loosening due to vibration and enhances joint reliability. This technology ensures uniform load distribution across the threads, reducing the risk of joint failure and improving performance in high-vibration environments. The fastener is suitable for various industries, including aerospace, automotive, and electronics.

Datasheet Summary
Powered by GS/AI

The Self-Clinching Flush Fastener, part number 92345, from Stanley Engineered Fastening - Spiralock, is designed for applications requiring a smooth surface without protrusions. It can be installed in sheets or panels as thin as 0.060 inches (1.5 mm) while providing load-bearing capabilities. The fastener utilizes Spiralock's self-locking thread technology, which prevents loosening due to vibration and enhances joint reliability. This technology ensures uniform load distribution across the threads, reducing the risk of joint failure and improving performance in high-vibration environments. The fastener is suitable for various industries, including aerospace, automotive, and electronics.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Flush Fastener - 92345 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Flush Fastener
92345
Self-Clinching Flush Fastener 92345
These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.

These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 92345
Product Name Self-Clinching Flush Fastener
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Nut, #6-32 Thread Size, 0.3125in. Across the Flats, 0.125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #6
Material Plastic; Nylon
View Details
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Blind Captive Nut - 6-32 - 4342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #6
Material Plastic; Nylon
View Details
2 suppliers
Coupling Nut - BJ744 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Cage Nut
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details