Stanley Engineered Fastening - Spiralock Self-Clinching Flush Fastener 92316

Description
These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.
Datasheet
Description
These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Flush Fastener - 92316 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Flush Fastener
92316
Self-Clinching Flush Fastener 92316
These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.

These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 92316
Product Name Self-Clinching Flush Fastener
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Steel Nut - 4716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Steel
Finish Zinc Plated
View Details
Quick-turn T-slot Nut - BJ756 - Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details