Stanley Engineered Fastening - Spiralock Self-Clinching Floating Fastener 92045

Description
Self-clinching floating fasteners provide load-bearing threads in thin sheets and permit up to 0.030in (0.8mm) adjustment for mating hole misalignment.
Description
Self-clinching floating fasteners provide load-bearing threads in thin sheets and permit up to 0.030in (0.8mm) adjustment for mating hole misalignment.
Datasheet
Datasheet Summary
Powered by GS/AI

The Self-Clinching Floating Fastener, part number 92045, from Stanley Engineered Fastening - Spiralock, is designed to provide load-bearing threads in thin materials while allowing for up to 0.030 inches (0.8 mm) of adjustment to accommodate misalignment in mating holes. This fastener utilizes a unique self-locking thread technology that prevents loosening due to vibration, ensuring a secure connection. The design allows standard external threaded parts to rotate freely during assembly, enhancing ease of use. This product is suitable for various applications across multiple industries, including aerospace, automotive, and electronics, where reliable fastening solutions are critical.

Datasheet Summary
Powered by GS/AI

The Self-Clinching Floating Fastener, part number 92045, from Stanley Engineered Fastening - Spiralock, is designed to provide load-bearing threads in thin materials while allowing for up to 0.030 inches (0.8 mm) of adjustment to accommodate misalignment in mating holes. This fastener utilizes a unique self-locking thread technology that prevents loosening due to vibration, ensuring a secure connection. The design allows standard external threaded parts to rotate freely during assembly, enhancing ease of use. This product is suitable for various applications across multiple industries, including aerospace, automotive, and electronics, where reliable fastening solutions are critical.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Floating Fastener - 92045 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Self-Clinching Floating Fastener
92045
Self-Clinching Floating Fastener 92045
Self-clinching floating fasteners provide load-bearing threads in thin sheets and permit up to 0.030in (0.8mm) adjustment for mating hole misalignment.

Self-clinching floating fasteners provide load-bearing threads in thin sheets and permit up to 0.030in (0.8mm) adjustment for mating hole misalignment.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Nuts
Product Number 92045
Product Name Self-Clinching Floating Fastener
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Nut - 934UA4/316L51688 - BUMAX®
Specs
Type Hex Nut
Material Stainless Steel; Austenitic
Standards ASME/ANSI; ASME B18.2.2
View Details
Hex Nuts - 2450667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details