Stanley Engineered Fastening - Spiralock Internal Threading Insert 90058

Description
Spiralock® is a unique and proprietary preload locking internal (female) thread form that's exceptionally resistant to transverse vibration -- the primary cause of thread loosening. Proven in thousands of applications, Spiralock threaded holes and nuts accept standard male fasteners, eliminate the need for other locking devices ... and substantially reduce the potential for fatigue failure when compared to standard threads. Notice: The purchaser of Spiralock® tools shall have the right to use Spiralock® tools to thread blind and through holes in all elements other than "Fasteners", which are defined to mean discrete male and female threaded elements, the primary purpose of which is to engage or accept a complementary threaded element. If your application requires a Spiralock® Fastener, Spiralock Corporation offers a full line of Spiralock fasteners to meet your needs.
Datasheet
Description
Spiralock® is a unique and proprietary preload locking internal (female) thread form that's exceptionally resistant to transverse vibration -- the primary cause of thread loosening. Proven in thousands of applications, Spiralock threaded holes and nuts accept standard male fasteners, eliminate the need for other locking devices ... and substantially reduce the potential for fatigue failure when compared to standard threads. Notice: The purchaser of Spiralock® tools shall have the right to use Spiralock® tools to thread blind and through holes in all elements other than "Fasteners", which are defined to mean discrete male and female threaded elements, the primary purpose of which is to engage or accept a complementary threaded element. If your application requires a Spiralock® Fastener, Spiralock Corporation offers a full line of Spiralock fasteners to meet your needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Internal Threading Insert
90058
Internal Threading Insert 90058
Spiralock® is a unique and proprietary preload locking internal (female) thread form that's exceptionally resistant to transverse vibration -- the primary cause of thread loosening. Proven in thousands of applications, Spiralock threaded holes and nuts accept standard male fasteners, eliminate the need for other locking devices ... and substantially reduce the potential for fatigue failure when compared to standard threads. Notice: The purchaser of Spiralock® tools shall have the right to use Spiralock® tools to thread blind and through holes in all elements other than "Fasteners", which are defined to mean discrete male and female threaded elements, the primary purpose of which is to engage or accept a complementary threaded element. If your application requires a Spiralock® Fastener, Spiralock Corporation offers a full line of Spiralock fasteners to meet your needs.

Spiralock® is a unique and proprietary preload locking internal (female) thread form that's exceptionally resistant to transverse vibration -- the primary cause of thread loosening.

Proven in thousands of applications, Spiralock threaded holes and nuts accept standard male fasteners, eliminate the need for other locking devices ... and substantially reduce the potential for fatigue failure when compared to standard threads.

Notice: The purchaser of Spiralock® tools shall have the right to use Spiralock® tools to thread blind and through holes in all elements other than "Fasteners", which are defined to mean discrete male and female threaded elements, the primary purpose of which is to engage or accept a complementary threaded element. If your application requires a Spiralock® Fastener, Spiralock Corporation offers a full line of Spiralock fasteners to meet your needs.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Cutting Tool Inserts
Product Number 90058
Product Name Internal Threading Insert
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Reamer (TAR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Partial Profile Threading - Style V - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
55° Diamond Chip Control Insert - DNMG-543-FF2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details