Greenleaf Corporation 55° Diamond Chip Control Insert DNMG-543-FF2

Description
55 degree diamond insert, finishing config
Description
55 degree diamond insert, finishing config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNMG-543-FF2 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNMG-543-FF2
55° Diamond Chip Control Insert DNMG-543-FF2
55 degree diamond insert, finishing config

55 degree diamond insert, finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMG-543-FF2
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spade Drill Series D - 10244-0212 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Negative Round Insert - RNGA-65 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Circular
I.C. 0.750 inch (19.0 mm)
View Details