Facom UK Ltd Hex Keys 84TZ.5SLS

Description
SLS T HANDLE HEX KEY WRENCH 5MM
Request a Quote
Description
SLS T HANDLE HEX KEY WRENCH 5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 9103123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
9103123
Hex Keys 9103123
SLS T HANDLE HEX KEY WRENCH 5MM

SLS T HANDLE HEX KEY WRENCH 5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 9103123
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details