Facom UK Ltd Hex Keys 84TC.2.5

Description
Tripple Ended Hex Key 2.5mm
Request a Quote
Description
Tripple Ended Hex Key 2.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 7947947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
7947947
Hex Keys 7947947
Tripple Ended Hex Key 2.5mm

Tripple Ended Hex Key 2.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7947947
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details