Facom UK Ltd Hex Keys 83S.10L

Description
CLE MALE EXTRALONG SPHER 10MM
Request a Quote
Description
CLE MALE EXTRALONG SPHER 10MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361364
Hex Keys 2361364
CLE MALE EXTRALONG SPHER 10MM

CLE MALE EXTRALONG SPHER 10MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361364
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details