Facom UK Ltd Hex Keys 83H.4

Description
CLE MALE LONGUE 4MM
Request a Quote
Description
CLE MALE LONGUE 4MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2381882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2381882
Hex Keys 2381882
CLE MALE LONGUE 4MM

CLE MALE LONGUE 4MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2381882
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details