Facom UK Ltd Hex Keys 83H.11

Description
CLE MALE LONGUE 11MM
Request a Quote
Description
CLE MALE LONGUE 11MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361339
Hex Keys 2361339
CLE MALE LONGUE 11MM

CLE MALE LONGUE 11MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361339
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details