Facom UK Ltd Tap & Die Wrenches 830A.5L

Description
Facom 830A.5L Tap Wrench
Request a Quote
Description
Facom 830A.5L Tap Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tap & Die Wrenches - 1884013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tap & Die Wrenches
1884013
Tap & Die Wrenches 1884013
Facom 830A.5L Tap Wrench

Facom 830A.5L Tap Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1884013
Product Name Tap & Die Wrenches
Wrench Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details