Facom UK Ltd Tap & Die Wrenches 830A.10L

Description
PORTE-OUTILS CLIQUET D8-L300MM
Request a Quote
Description
PORTE-OUTILS CLIQUET D8-L300MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tap & Die Wrenches - 2361326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tap & Die Wrenches
2361326
Tap & Die Wrenches 2361326
PORTE-OUTILS CLIQUET D8-L300MM

PORTE-OUTILS CLIQUET D8-L300MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361326
Product Name Tap & Die Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details