Facom UK Ltd Hex Keys 83.8AVSE

Description
CLE MALE COUDEE ISOLEE 8 MM
Request a Quote
Description
CLE MALE COUDEE ISOLEE 8 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361325
Hex Keys 2361325
CLE MALE COUDEE ISOLEE 8 MM

CLE MALE COUDEE ISOLEE 8 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361325
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details