Facom UK Ltd Hex Keys 83.10AVSE

Description
CLE MALE COUDEE ISOLEE 10 MM
Request a Quote
Description
CLE MALE COUDEE ISOLEE 10 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2361319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2361319
Hex Keys 2361319
CLE MALE COUDEE ISOLEE 10 MM

CLE MALE COUDEE ISOLEE 10 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2361319
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details