Facom UK Ltd
Hex Keys
82H.14
Description
CLE MALE COURTE 14MM
Request a Quote
Email Supplier
Description
CLE MALE COURTE 14MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
2686669 |
|
Product Name
|
Hex Keys |
|
Type
|
Key
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Socket
Drive Size
0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length
12 inch (305 mm)
View Details
Kuriyama of America, Inc.
Drive Size
1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight
1.08 lbs (0.4898 kg)
View Details