Facom Tools Cross Wrenches & Control Cabinet Keys 77A.TOD

Description
SWITCH KEY 17-19-22M
Request a Quote
Description
SWITCH KEY 17-19-22M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cross Wrenches & Control Cabinet Keys - 2367585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cross Wrenches & Control Cabinet Keys
2367585
Cross Wrenches & Control Cabinet Keys 2367585
SWITCH KEY 17-19-22M

SWITCH KEY 17-19-22M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2367585
Product Name Cross Wrenches & Control Cabinet Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details