Facom UK Ltd Spanner Sets 70A.JN6

Description
Facom 70A.JN6 Flare Nut Spanner Set
Request a Quote
Description
Facom 70A.JN6 Flare Nut Spanner Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanner Sets - 2362461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
2362461
Spanner Sets 2362461
Facom 70A.JN6 Flare Nut Spanner Set

Facom 70A.JN6 Flare Nut Spanner Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362461
Product Name Spanner Sets
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details