Facom UK Ltd Spanners 70A.9

Description
CLE A TUYAUTER A CLIQUET 9 MM
Request a Quote
Description
CLE A TUYAUTER A CLIQUET 9 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362459
Spanners 2362459
CLE A TUYAUTER A CLIQUET 9 MM

CLE A TUYAUTER A CLIQUET 9 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362459
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details