Facom UK Ltd Spanners 70A.22

Description
CLE A TUYAUTER A CLIQUET 22MM
Request a Quote
Description
CLE A TUYAUTER A CLIQUET 22MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362453
Spanners 2362453
CLE A TUYAUTER A CLIQUET 22MM

CLE A TUYAUTER A CLIQUET 22MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362453
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details