Facom UK Ltd Spanners 70A.18

Description
CLE A TUYAUTER A CLIQUET 18MM
Request a Quote
Description
CLE A TUYAUTER A CLIQUET 18MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362450
Spanners 2362450
CLE A TUYAUTER A CLIQUET 18MM

CLE A TUYAUTER A CLIQUET 18MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362450
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details