Facom UK Ltd Spanners 70A.13

Description
CLE A TUYAUTER A CLIQUET 13MM
Request a Quote
Description
CLE A TUYAUTER A CLIQUET 13MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362446
Spanners 2362446
CLE A TUYAUTER A CLIQUET 13MM

CLE A TUYAUTER A CLIQUET 13MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362446
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details