Facom UK Ltd Pliers 582.7

Description
Facom 582.7 Long Nose Plier
Request a Quote
Description
Facom 582.7 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1914122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1914122
Pliers 1914122
Facom 582.7 Long Nose Plier

Facom 582.7 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1914122
Product Name Pliers
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0151-09FD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details
2 suppliers
Plier - D295-4C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details
3 suppliers