Facom UK Ltd Pliers 580.6

Description
Facom 580.6 Locking Plier
Request a Quote
Description
Facom 580.6 Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2362369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2362369
Pliers 2362369
Facom 580.6 Locking Plier

Facom 580.6 Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362369
Product Name Pliers
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Side Cutting Flush Cut (For Plastic) With Vinyl Grips - B206 - Gray Tools Canada Inc.
Specs
Type Diagonal
Jaw Length 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details