Facom UK Ltd Spanners 55A.18X21

Description
CLE CONTRECOUDEE 18X21 MM
Request a Quote
Description
CLE CONTRECOUDEE 18X21 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362317
Spanners 2362317
CLE CONTRECOUDEE 18X21 MM

CLE CONTRECOUDEE 18X21 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362317
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details