Facom UK Ltd Spanners 55A.11/32X13/32

Description
CLE CONTRECOUDEE 11/32X13/32
Request a Quote
Description
CLE CONTRECOUDEE 11/32X13/32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362305
Spanners 2362305
CLE CONTRECOUDEE 11/32X13/32

CLE CONTRECOUDEE 11/32X13/32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362305
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details