Facom UK Ltd Spanners 54A.24

Description
CLE POLYGO GROS EFFORT 24MM
Request a Quote
Description
CLE POLYGO GROS EFFORT 24MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362274
Spanners 2362274
CLE POLYGO GROS EFFORT 24MM

CLE POLYGO GROS EFFORT 24MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362274
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details