Stanley Tools Group Socket Wrenches 5252A

Description
3/8in sq drive round head ratchet
Request a Quote
Description
3/8in sq drive round head ratchet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 2642347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2642347
Socket Wrenches 2642347
3/8in sq drive round head ratchet

3/8in sq drive round head ratchet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2642347
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details