Facom UK Ltd Pliers 518A.5

Description
Facom 518A.5 Mole Grips
Request a Quote
Description
Facom 518A.5 Mole Grips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2357715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2357715
Pliers 2357715
Facom 518A.5 Mole Grips

Facom 518A.5 Mole Grips

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2357715
Product Name Pliers
Length 7.68 inch (195 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details