Facom UK Ltd Pliers 518A.2

Description
Facom 518A.2 Mole Grips
Request a Quote
Description
Facom 518A.2 Mole Grips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2357712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2357712
Pliers 2357712
Facom 518A.2 Mole Grips

Facom 518A.2 Mole Grips

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2357712
Product Name Pliers
Length 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
Lineman's Combination With Cutter Vinyl Grips - B218B - Gray Tools Canada Inc.
Specs
Type Combination
Weight 160 oz (44.48 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details