Facom UK Ltd Pliers 517.6

Description
Facom 517.6 Locking Plier
Request a Quote
Description
Facom 517.6 Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2358151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2358151
Pliers 2358151
Facom 517.6 Locking Plier

Facom 517.6 Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2358151
Product Name Pliers
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9449 inch (24 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Heavy Duty Rebar Pliers - DWHT84720 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 6 inch (152 mm)
Jaw Length 0.2500 inch (6.35 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 0.7700 inch (19.56 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details