Facom UK Ltd Pliers 517.10

Description
Facom 517.10 Long Nose Plier
Request a Quote
Description
Facom 517.10 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2686657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2686657
Pliers 2686657
Facom 517.10 Long Nose Plier

Facom 517.10 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2686657
Product Name Pliers
Length 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details