Facom Tools Pliers 513A.7

Description
Facom 513A.7 Locking Plier
Request a Quote
Description
Facom 513A.7 Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1760668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1760668
Pliers 1760668
Facom 513A.7 Locking Plier

Facom 513A.7 Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1760668
Product Name Pliers
Type Locking; Specialty / Other; Locking pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Combination
Jaw Capacity 0.6700 inch (17.02 mm)
View Details