Facom Tools Pliers 501AMPPB

Description
Facom 501AMPPB Locking Plier
Request a Quote
Description
Facom 501AMPPB Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 8765196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
8765196
Pliers 8765196
Facom 501AMPPB Locking Plier

Facom 501AMPPB Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 8765196
Product Name Pliers
Type Locking; Specialty / Other; Locking pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
PLIER - 48-22-3420 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; CURVED
View Details