Ideal Industries, Inc. Plier 35-9029

Description
INSULATED DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, ACSR APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS ASTM F1505-01 MATERIAL SPECIFICATION ANGLED HEAD JAW TYPE BLADE TYPE CURVED
Datasheet
Description
INSULATED DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, ACSR APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS ASTM F1505-01 MATERIAL SPECIFICATION ANGLED HEAD JAW TYPE BLADE TYPE CURVED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-9029 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-9029
Plier 35-9029
INSULATED DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, ACSR APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS ASTM F1505-01 MATERIAL SPECIFICATION ANGLED HEAD JAW TYPE BLADE TYPE CURVED
  • INSULATED DIAGONAL CUTTING TYPE
  • HIGH CARBON STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • CUTS HARDENED WIRE, BOLT, ACSR APPLICATION
  • DROP-FORGED, INDUCTION HARDENED PROCESS
  • ASTM F1505-01 MATERIAL SPECIFICATION
  • ANGLED HEAD JAW TYPE
  • BLADE TYPE CURVED
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-9029
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
Plier - 35-3038 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 8.5 inch (216 mm)
Material High Carbon Steel
View Details
6” Long Nose Plier - DWHT70799 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 3 inch (76.2 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details