Facom UK Ltd Pliers 501AMP

Description
Facom 501AMP Locking Plier
Request a Quote
Description
Facom 501AMP Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2353727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2353727
Pliers 2353727
Facom 501AMP Locking Plier

Facom 501AMP Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2353727
Product Name Pliers
Length 9.76 inch (248 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details