Buckaroos, Inc. Crescent 7" Tongue & Groove Pliers T-53J

Description
Designed to grip all shapes like rods, pipes and cable connections Straight jaw and self-locking jaw adjustment Red non-slip cushion grip handle
Description
Designed to grip all shapes like rods, pipes and cable connections Straight jaw and self-locking jaw adjustment Red non-slip cushion grip handle

Suppliers

Company
Product
Description
Supplier Links
Crescent 7
Indianapolis, IN, USA
Crescent 7" Tongue & Groove Pliers
T-53J
Crescent 7" Tongue & Groove Pliers T-53J
Designed to grip all shapes like rods, pipes and cable connections Straight jaw and self-locking jaw adjustment Red non-slip cushion grip handle
  • Designed to grip all shapes like rods, pipes and cable connections
  • Straight jaw and self-locking jaw adjustment
  • Red non-slip cushion grip handle
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pliers
Product Number T-53J
Product Name Crescent 7" Tongue & Groove Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2006023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Length 1.1 inch (28 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details