Facom UK Ltd Pliers 499.32

Description
Facom 499.32 Circlip Plier
Request a Quote
Description
Facom 499.32 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2358133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2358133
Pliers 2358133
Facom 499.32 Circlip Plier

Facom 499.32 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2358133
Product Name Pliers
Length 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.8 inch (71.12 mm)
Jaw Capacity 5.5 inch (140 mm)
View Details